TE Connectivity Force Sensors, Load Cells - Industrial FX293X-040B-0010-L

Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX293X-040B-0010-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX293X-040B-0010-L-ND
Force Sensors, Load Cells - Industrial 223-FX293X-040B-0010-L-ND
SENSOR FORCE 5KGF PUSHBUTTON

SENSOR FORCE 5KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors - 40AH0484 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors
40AH0484
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors 40AH0484
LOAD CELL SENSOR, 10LB, 5.25V; Load Capacity:10lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 10LB, 5.25V; Load Capacity:10lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-040B-0010-L
Force Sensors & Load Cells FX293X-040B-0010-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX293X-040B-0010-L-ND 40AH0484 FX293X-040B-0010-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 11.03 lbs (5 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ring Force Transducer - 1217C5 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Metric Universal Load Cells - FL025UM - Strainsert
Specs
Force Rating 247 lbs (112 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details