TE Connectivity Force Sensors, Load Cells - Industrial FX292X-100A-0025-L

Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX292X-100A-0025-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX292X-100A-0025-L-ND
Force Sensors, Load Cells - Industrial 223-FX292X-100A-0025-L-ND
SENSOR FORCE 12.50KGF PUSHBUTTON

SENSOR FORCE 12.50KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors - 40AH0481 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors
40AH0481
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors 40AH0481
LOAD CELL SENSOR, 20MV/V, 25LB, 6V; Load Capacity:25lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 20MV/V, 25LB, 6V; Load Capacity:25lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX292X-100A-0025-L
Force Sensors & Load Cells FX292X-100A-0025-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX292X-100A-0025-L-ND 40AH0481 FX292X-100A-0025-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 27.56 lbs (12.5 kg) 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - MR03-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Load Pin Bobbin - SCP-1.500-S - Strainsert
Specs
Force Rating 30000 lbs (13605 kg)
Package Load Pin
View Details