TE Connectivity Analog Power Meters F91344-000

Description
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 100 Scale (MAMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote Datasheet
Description
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 100 Scale (MAMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - F91344-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
F91344-000
Analog Power Meters F91344-000
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 100 Scale (MAMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth (INCH) : 2.29
  • Case Height (INCH) : 2.7
  • Case Size : 2.5
  • Case Width (INCH) : 2.7

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : DC Ammeter

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Cutout : 2.2
  • Measured Value : 100
  • Scale (MAMP) : 0/100
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number F91344-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - ED9893-000 - TE Connectivity
Specs
Phase Single Phase; Three Phase
View Details
Analog Power Meters - CG6103-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CK0923-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details