TE Connectivity Electronic Power Meters F84874-000

Description
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - F84874-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
F84874-000
Electronic Power Meters F84874-000
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase

Dimensions


  • Case Depth : 112 MM  [4.409 INCH ]
  • Case Height : 70 MM  [2.755 INCH ]
  • Case Width : 75 MM  [2.952 INCH ]
  • Product Weight (KG) : .6

Electrical Characteristics


  • Measurement Range : 120 V
  • Operating Frequency (HZ) : 60
  • Power Meter Outputs : Relay

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Product Type Features


  • Accuracy (PCT) : .50
  • Case Style : DIN Rail
  • Cutout : None
  • Display Type : None
  • Power Meter Type : Protector
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number F84874-000
Product Name Electronic Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - D76901-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F84211-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CE0182-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EA6170-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details