TE Connectivity Feedthroughs F11574-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Aluminum Alloy Pliancy : Flexible Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 10.5 MM  [.411 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Mounting Hole Diameter : 11 MM  [.43 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistant To : Fire
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Aluminum Alloy Pliancy : Flexible Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 10.5 MM  [.411 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Mounting Hole Diameter : 11 MM  [.43 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistant To : Fire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - F11574-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
F11574-000
Feedthroughs F11574-000
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Aluminum Alloy Pliancy : Flexible Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 10.5 MM  [.411 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Mounting Hole Diameter : 11 MM  [.43 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistant To : Fire

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Bright Silver
  • Feedthrough Material : Aluminum
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Aluminum Alloy
  • Pliancy : Flexible

Configuration Features


  • Modification : None

Dimensions


  • Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ]
  • Expanded Inside Diameter (Min) : 10.5 MM  [.411 INCH ]
  • Feedthrough Inside Diameter (Max) : 14 MM  [55 INCH ]
  • Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ]
  • Thread Length : 20 MM  [.787 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 11 MM  [.43 INCH ]
  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M20 x 1.5

Other


  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistant To : Fire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number F11574-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 629297-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 372553-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 343820-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details