Configuration Features Configuration Method : Kries Configuration Software Number of Digital Inputs : 4 Number of Relay Outputs : 4
Dimensions Case Depth : 137 MM [5.39 INCH ] Case Height : 180 MM [7.09 INCH ] Case Width : 110 MM [4.33 INCH ]
Electrical Characteristics Step Voltage Monitoring : No
Industry Standards IP Rating : IP54
Operation/Applicatio
n Communication Interface : TCP/IP, Modbus RTU (Slave) Measurement Parameters : Voltage, Current Network Application Type : Underground
Other Fault Detection : Broken Lead Detection, Partial Discharge Detection, Directional Short Circuit Fault Recording Type : Event Recording
Product Type Features Monitoring Options : Voltage Monitoring, PD Trend Monitoring, Power Flow Monitoring, Current Monitoring
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Configuration Features
- Configuration Method : Kries Configuration Software
- Number of Digital Inputs : 4
- Number of Relay Outputs : 4
Dimensions
- Case Depth : 137 MM [5.39 INCH ]
- Case Height : 180 MM [7.09 INCH ]
- Case Width : 110 MM [4.33 INCH ]
Electrical Characteristics
- Step Voltage Monitoring : No
Industry Standards
Operation/Application
- Communication Interface : TCP/IP, Modbus RTU (Slave)
- Measurement Parameters : Voltage, Current
- Network Application Type : Underground
Other
- Fault Detection : Broken Lead Detection, Partial Discharge Detection, Directional Short Circuit
- Fault Recording Type : Event Recording
Product Type Features
- Monitoring Options : Voltage Monitoring, PD Trend Monitoring, Power Flow Monitoring, Current Monitoring
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
- Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]