Configuration Features Configuration Method : Kries Configuration Software, DIP Switches Behind Front Panel
Dimensions Case Depth : 102 MM [4.02 INCH ] Case Height : 290 MM [11.42 INCH ] Case Width : 145 MM [5.71 INCH ]
Electrical Characteristics Power Supply : Battery Short Term Current Measurement Range (AMP) : 25000
Industry Standards IP Rating : IP67
Operation/Applicatio
n Communication Interface : Mini-USB Measurement Parameters : Current
Other Battery Type : Lithium Fault Detection : Current Static Earth Fault Reset Option : Manual, After 4 hour, After 2 hour, Auto Network Neutral Earthing : Isolated Neutral, Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral
Product Type Features Control Type : DIP Switch, Test Button
Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ] Storage Temperature Range : -35 - 35 DEGC [-22 - 95 DEGF ]
Configuration Features
- Configuration Method : Kries Configuration Software, DIP Switches Behind Front Panel
Dimensions
- Case Depth : 102 MM [4.02 INCH ]
- Case Height : 290 MM [11.42 INCH ]
- Case Width : 145 MM [5.71 INCH ]
Electrical Characteristics
- Power Supply : Battery
- Short Term Current Measurement Range (AMP) : 25000
Industry Standards
Operation/Application
- Communication Interface : Mini-USB
- Measurement Parameters : Current
Other
- Battery Type : Lithium
- Fault Detection : Current Static Earth
- Fault Reset Option : Manual, After 4 hour, After 2 hour, Auto
- Network Neutral Earthing : Isolated Neutral, Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral
Product Type Features
- Control Type : DIP Switch, Test Button
Usage Conditions
- Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
- Storage Temperature Range : -35 - 35 DEGC [-22 - 95 DEGF ]