TE Connectivity Fault Indicators ES4829-000

Description
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 NC Contact For All Fault Messages, 1 Relay With 1 NO Contact Dimensions Case Depth : 36 MM  [1.42 INCH ] Case Height : 82 MM  [3.23 INCH ] Case Width : 121 MM  [4.76 INCH ] Electrical Characteristics Power Supply : Battery Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP65 Operation/Applicatio n Measurement Parameters : Current Other Battery Type : Lithium Fault Detection : Current Static Earth Fault Reset Option : Auto, Manual, After 2 hour, After 4 hour, External Potential-Free Normally Open Contact Network Neutral Earthing : Low Ohmic Terminated Neutral, Short Term Low Ohmic Terminated Neutral, Isolated Neutral Product Type Features Control Type : Test Button, DIP Switch Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ] Storage Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 NC Contact For All Fault Messages, 1 Relay With 1 NO Contact Dimensions Case Depth : 36 MM  [1.42 INCH ] Case Height : 82 MM  [3.23 INCH ] Case Width : 121 MM  [4.76 INCH ] Electrical Characteristics Power Supply : Battery Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP65 Operation/Applicatio n Measurement Parameters : Current Other Battery Type : Lithium Fault Detection : Current Static Earth Fault Reset Option : Auto, Manual, After 2 hour, After 4 hour, External Potential-Free Normally Open Contact Network Neutral Earthing : Low Ohmic Terminated Neutral, Short Term Low Ohmic Terminated Neutral, Isolated Neutral Product Type Features Control Type : Test Button, DIP Switch Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ] Storage Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Indicators - ES4829-000 - TE Connectivity
Berwyn, PA, United States
Fault Indicators
ES4829-000
Fault Indicators ES4829-000
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 NC Contact For All Fault Messages, 1 Relay With 1 NO Contact Dimensions Case Depth : 36 MM  [1.42 INCH ] Case Height : 82 MM  [3.23 INCH ] Case Width : 121 MM  [4.76 INCH ] Electrical Characteristics Power Supply : Battery Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP65 Operation/Applicatio n Measurement Parameters : Current Other Battery Type : Lithium Fault Detection : Current Static Earth Fault Reset Option : Auto, Manual, After 2 hour, After 4 hour, External Potential-Free Normally Open Contact Network Neutral Earthing : Low Ohmic Terminated Neutral, Short Term Low Ohmic Terminated Neutral, Isolated Neutral Product Type Features Control Type : Test Button, DIP Switch Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ] Storage Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Configuration Features


  • Configuration Method : DIP Switches Behind Front Panel
  • Number of Digital Inputs : 1
  • Number of Feeders : 1
  • Number of Relay Outputs : 2
  • Relay Output Configuration : 1 NC Contact For All Fault Messages, 1 Relay With 1 NO Contact

Dimensions


  • Case Depth : 36 MM  [1.42 INCH ]
  • Case Height : 82 MM  [3.23 INCH ]
  • Case Width : 121 MM  [4.76 INCH ]

Electrical Characteristics


  • Power Supply : Battery
  • Supply Voltage (V) : 24 - 230

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Measurement Parameters : Current

Other


  • Battery Type : Lithium
  • Fault Detection : Current Static Earth
  • Fault Reset Option : Auto, Manual, After 2 hour, After 4 hour, External Potential-Free Normally Open Contact
  • Network Neutral Earthing : Low Ohmic Terminated Neutral, Short Term Low Ohmic Terminated Neutral, Isolated Neutral

Product Type Features


  • Control Type : Test Button, DIP Switch

Usage Conditions


  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
  • Storage Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Grounding Indicators
Product Number ES4829-000
Product Name Fault Indicators
Unlock Full Specs
to access all available technical data

Similar Products