Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 4 Number of Voltage Inputs : 1 Relay Output Configuration : Configurable
Dimensions Case Depth : 97 MM [3.82 INCH ] Case Height : 50 MM [1.97 INCH ] Case Width : 98 MM [3.86 INCH ]
Electrical Characteristics Continuous Current Measurement (Max) (AMP) : 800 Nominal Voltage Range (KV) : 1 - 52 Power Supply : Sensors Short Term Current Measurement Range (AMP) : 5 - 2000 Step Voltage Monitoring : Yes
Industry Standards IP Rating : IP54
Operation/Applicatio
n Communication Interface : Mini-USB Measurement Parameters : Current, Voltage
Other Battery Type : Lithium Fault Detection : Directional Short Circuit, Directional Static Earth, Earth Fault Via Pulse Locating, Directional Transient Earth, Earth Short-Circuit Fault Reset Option : Auto, Manual Network Neutral Earthing : Isolated Neutral, Short Term Low Ohmic Terminated Neutral, Inductive Terminated Neutral, Low Ohmic Terminated Neutral
Product Type Features Control Type : Push Button
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC [-22 - 158 DEGF ]
Configuration Features
- Configuration Method : DIP Switches Behind Front Panel
- Number of Digital Inputs : 1
- Number of Feeders : 1
- Number of Relay Outputs : 4
- Number of Voltage Inputs : 1
- Relay Output Configuration : Configurable
Dimensions
- Case Depth : 97 MM [3.82 INCH ]
- Case Height : 50 MM [1.97 INCH ]
- Case Width : 98 MM [3.86 INCH ]
Electrical Characteristics
- Continuous Current Measurement (Max) (AMP) : 800
- Nominal Voltage Range (KV) : 1 - 52
- Power Supply : Sensors
- Short Term Current Measurement Range (AMP) : 5 - 2000
- Step Voltage Monitoring : Yes
Industry Standards
Operation/Application
- Communication Interface : Mini-USB
- Measurement Parameters : Current, Voltage
Other
- Battery Type : Lithium
- Fault Detection : Directional Short Circuit, Directional Static Earth, Earth Fault Via Pulse Locating, Directional Transient Earth, Earth Short-Circuit
- Fault Reset Option : Auto, Manual
- Network Neutral Earthing : Isolated Neutral, Short Term Low Ohmic Terminated Neutral, Inductive Terminated Neutral, Low Ohmic Terminated Neutral
Product Type Features
- Control Type : Push Button
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
- Storage Temperature Range : -25 - 70 DEGC [-22 - 158 DEGF ]