TE Connectivity Hardware, Grounding & Mounting ER0068-000

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0068-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0068-000
Hardware, Grounding & Mounting ER0068-000
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Installed Height - Max : 260 MM  [10.23 INCH ] Maximum Cable Diameter : 75 MM  [2.95 INCH ] Minimum Cable Diameter : 63 MM  [2.48 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 187 MM  [7.36 INCH ]

Configuration Features


  • Installed Height - Max : 260 MM  [10.23 INCH ]
  • Maximum Cable Diameter : 75 MM  [2.95 INCH ]
  • Minimum Cable Diameter : 63 MM  [2.48 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : China, AMERICAS, ANZPAC, ASIA, EMEA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0068-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745653-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 206966-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers