Body Features Color : Red Weight (KG) : 4
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance (MM) : 970 Shed Inside Diameter : 104 MM [4.21 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 343
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 204 Qrs (C) : .5 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 37.5
Industry Standards BIL Rating (KV) : 204
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Operation/Applicatio
n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 98
Body Features
- Color : Red
- Weight (KG) : 4
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance (MM) : 970
- Shed Inside Diameter : 104 MM [4.21 INCH ]
- Shed Outside Diameter (MM) : 123
- Surge Arrester Height (MM) : 343
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 30
- Discharge Current (Nominal) (KAMP) : 10
- Flashover Voltage (KV) : 98
- Impulse Voltage 1.2/50µs (Positive) (KV) : 204
- Qrs (C) : .5
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Uc) (KV) : 30
- Voltage Rating (Ur) (KV) : 37.5
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Operation/Application
- Application Type : Distribution
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : HDA
- Shed Profile : Alternating
- Surge Arrester Class : DH
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 98