Body Features Primary Product Color : Gray Product Weight : 56 KG [123.459 LB ]
Dimensions Creepage Distance : 9000 MM [354.331 INCH ] Product Height : 2222 MM [87.48 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 144 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 933 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 432 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 180
Mechanical Attachment Cantilever Strength -SSL (KN) : .6
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Body Features
- Primary Product Color : Gray
- Product Weight : 56 KG [123.459 LB ]
Dimensions
- Creepage Distance : 9000 MM [354.331 INCH ]
- Product Height : 2222 MM [87.48 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 144
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 933
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
- Residual Voltage (Nominal Current) (KV) : 432
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 180
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .6
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands