TE Connectivity Distribution Insulators EP1076-000

Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.94 KG  [4.277 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2035 MM  [80.12 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 360 Dry AC Flashover (KV) : 235 Dry AC Withstand (KV) : 230 Nominal Dry Arc : 615 MM  [24.21 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 220 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.94 KG  [4.277 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2035 MM  [80.12 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 360 Dry AC Flashover (KV) : 235 Dry AC Withstand (KV) : 230 Nominal Dry Arc : 615 MM  [24.21 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 220 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP1076-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP1076-000
Distribution Insulators EP1076-000
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.94 KG  [4.277 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2035 MM  [80.12 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 360 Dry AC Flashover (KV) : 235 Dry AC Withstand (KV) : 230 Nominal Dry Arc : 615 MM  [24.21 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 220 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Socket
  • Primary Product Color : Gray
  • Product Weight : 1.94 KG  [4.277 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 2035 MM  [80.12 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 360
  • Dry AC Flashover (KV) : 235
  • Dry AC Withstand (KV) : 230
  • Nominal Dry Arc : 615 MM  [24.21 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 220
  • Wet AC Withstand (KV) : 210

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP1076-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - EE6190-000 - TE Connectivity
Specs
Material Crosslinked Polyethylene
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details