TE Connectivity Lightning Arresters & Surge Arresters EP0449-000

Description
Body Features Primary Product Color : Red Product Weight : 5 KG  [11.023 LB ] Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Product Height : 423 MM  [16.654 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 250 Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 135.4 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 154 Voltage Rating (Ur) (KV) : 51 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 122
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 5 KG  [11.023 LB ] Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Product Height : 423 MM  [16.654 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 250 Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 135.4 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 154 Voltage Rating (Ur) (KV) : 51 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EP0449-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EP0449-000
Lightning Arresters & Surge Arresters EP0449-000
Body Features Primary Product Color : Red Product Weight : 5 KG  [11.023 LB ] Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Product Height : 423 MM  [16.654 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 250 Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 135.4 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 154 Voltage Rating (Ur) (KV) : 51 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 122

Body Features


  • Primary Product Color : Red
  • Product Weight : 5 KG  [11.023 LB ]

Dimensions


  • Creepage Distance : 1279 MM  [50.354 INCH ]
  • Product Height : 423 MM  [16.654 INCH ]
  • Shed Inside Diameter : 107 MM  [4.21 INCH ]
  • Shed Outside Diameter : 137 MM  [5.39 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 250
  • Continuous Operating Voltage (Uc) (KV) : 41
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 250
  • Repetitive Charge Transfer Rating (Qrs) (C) : .5
  • Residual Voltage (Nominal Current) (KV) : 135.4
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 154
  • Voltage Rating (Ur) (KV) : 51

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350
  • Thread Size : M12

Operation/Application


  • Power Component Application Type : Distribution

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Core Type : Cage
  • Designation Class : DH
  • Shed Profile : Alternating

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 122
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EP0449-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products