TE Connectivity Heatshrink, End Cap, Adhesive Lined; Boot Configuration Raychem Te Connectivity ENC-22/ADH

Description
HEATSHRINK, END CAP, ADHESIVE LINED; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.16"; Total Length - Metric:55mm; I.D. RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, END CAP, ADHESIVE LINED; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.16"; Total Length - Metric:55mm; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, End Cap, Adhesive Lined; Boot Configuration Raychem Te Connectivity - 24M1798 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, End Cap, Adhesive Lined; Boot Configuration Raychem Te Connectivity
24M1798
Heatshrink, End Cap, Adhesive Lined; Boot Configuration Raychem Te Connectivity 24M1798
HEATSHRINK, END CAP, ADHESIVE LINED; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.16"; Total Length - Metric:55mm; I.D. RoHS Compliant: Yes

HEATSHRINK, END CAP, ADHESIVE LINED; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.16"; Total Length - Metric:55mm; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 24M1798
Product Name Heatshrink, End Cap, Adhesive Lined; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details