TE Connectivity Distribution Insulators EN9566-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .85 KG  [1.874 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 265 MM  [10.43 INCH ] Section Length : 257 MM  [10.12 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 100 Dry AC Flashover (KV) : 75 Dry AC Withstand (KV) : 60 Nominal Dry Arc : 125 MM  [4.92 INCH ] Nominal System Voltage (KV) : ≤ 11 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 60 Wet AC Withstand (KV) : 45 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .85 KG  [1.874 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 265 MM  [10.43 INCH ] Section Length : 257 MM  [10.12 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 100 Dry AC Flashover (KV) : 75 Dry AC Withstand (KV) : 60 Nominal Dry Arc : 125 MM  [4.92 INCH ] Nominal System Voltage (KV) : ≤ 11 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 60 Wet AC Withstand (KV) : 45 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9566-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9566-000
Distribution Insulators EN9566-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .85 KG  [1.874 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 265 MM  [10.43 INCH ] Section Length : 257 MM  [10.12 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 100 Dry AC Flashover (KV) : 75 Dry AC Withstand (KV) : 60 Nominal Dry Arc : 125 MM  [4.92 INCH ] Nominal System Voltage (KV) : ≤ 11 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 60 Wet AC Withstand (KV) : 45 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : .85 KG  [1.874 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 265 MM  [10.43 INCH ]
  • Section Length : 257 MM  [10.12 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 100
  • Dry AC Flashover (KV) : 75
  • Dry AC Withstand (KV) : 60
  • Nominal Dry Arc : 125 MM  [4.92 INCH ]
  • Nominal System Voltage (KV) : ≤ 11
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 60
  • Wet AC Withstand (KV) : 45

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9566-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 284276-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - 705241-000 - TE Connectivity
Specs
Material Porcelain, Glass
View Details
Station Post Insulators - 1599906-2 - TE Connectivity
Specs
BIL 15 kilovolts
View Details