TE Connectivity Force Sensors EM905-X-C00012

Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EM905-X-C00012 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EM905-X-C00012
Force Sensors EM905-X-C00012
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 11 - 300

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 0 - 10 VDC, 4 - 20 mA

Product Type Features


  • Force Sensor Type : Digital Display Meter

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EM905-X-C00012-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EM905-X-C00012-ND
Force Sensors, Load Cells 223-EM905-X-C00012-ND
M905 M6/NMV

M905 M6/NMV

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EM905-X-C00012 223-EM905-X-C00012-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20004-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 10212638-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFMT1-140KN-C00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20020426-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers