TE Connectivity Force Sensor Elements 20009605-61

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 200 Full Scale Range (NEWTM) : 0 - 1000 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 200 Full Scale Range (NEWTM) : 0 - 1000 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - 20009605-61 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
20009605-61
Force Sensor Elements 20009605-61
Electrical Characteristics Full Scale Range (LBF) : 0 - 200 Full Scale Range (NEWTM) : 0 - 1000 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 200
  • Full Scale Range (NEWTM) : 0 - 1000
  • Supply Voltage (VDC) : 5

Other


  • Accuracy (PCTFS) : ±1
  • Force Direction : Compression
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : 14 Bit I2C

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20009605-61
Product Name Force Sensor Elements
Output Digital
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20011049-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 20011181-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 10220041-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10211218-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details