TE Connectivity Electronic Power Meters EL7346-000

Description
Body Features Product Weight : .075 KG  [.165 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 18 MM  [.71 INCH ] Product Width : 119 MM  [4.69 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter
Request a Quote Datasheet
Description
Body Features Product Weight : .075 KG  [.165 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 18 MM  [.71 INCH ] Product Width : 119 MM  [4.69 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - EL7346-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
EL7346-000
Electronic Power Meters EL7346-000
Body Features Product Weight : .075 KG  [.165 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 18 MM  [.71 INCH ] Product Width : 119 MM  [4.69 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter

Body Features


  • Product Weight : .075 KG  [.165 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth : 62 MM  [2.44 INCH ]
  • Product Height : 18 MM  [.71 INCH ]
  • Product Width : 119 MM  [4.69 INCH ]

Electrical Characteristics


  • Measurement Range : 57.7-277 V L-N (100-480V L-L)
  • Power Meter Outputs : Modbus + Two Pulsed

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 44 - 66

Product Type Features


  • Accuracy (PCT) : ±1
  • Display Type : LCD
  • Power Meter Type : Energy Meter
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EL7346-000
Product Name Electronic Power Meters
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C08116-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CA6538-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EF0179-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase; Three Phase
View Details
Analog Power Meters - A37912-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details