Body Features Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 508 MM [20 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Line Post/Pin Power Component Application Type : Overhead
Product Type Features Installation Technology : Cold Applied Insulator Type : 55-4,55-5,57-2
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
- Compatible Conductor Range (AWGKC) : 6 - 795
- Insulation Coverage : 508 MM [20 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Line Post/Pin
- Power Component Application Type : Overhead
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : 55-4,55-5,57-2
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]