TE Connectivity Electronic Power Meters EJ3131-000

Description
Body Features Product Weight : .22 KG  [.485 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 63 MM  [2.48 INCH ] Product Height : 36 MM  [1.42 INCH ] Product Width : 99 MM  [3.9 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter
Request a Quote Datasheet
Description
Body Features Product Weight : .22 KG  [.485 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 63 MM  [2.48 INCH ] Product Height : 36 MM  [1.42 INCH ] Product Width : 99 MM  [3.9 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - EJ3131-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
EJ3131-000
Electronic Power Meters EJ3131-000
Body Features Product Weight : .22 KG  [.485 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 63 MM  [2.48 INCH ] Product Height : 36 MM  [1.42 INCH ] Product Width : 99 MM  [3.9 INCH ] Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus + Two Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter

Body Features


  • Product Weight : .22 KG  [.485 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth : 63 MM  [2.48 INCH ]
  • Product Height : 36 MM  [1.42 INCH ]
  • Product Width : 99 MM  [3.9 INCH ]

Electrical Characteristics


  • Measurement Range : 57.7-277 V L-N (100-480V L-L)
  • Power Meter Outputs : Modbus + Two Pulsed

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 44 - 66

Product Type Features


  • Accuracy (PCT) : ±1
  • Display Type : LCD
  • Power Meter Type : Energy Meter
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EJ3131-000
Product Name Electronic Power Meters
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - E86623-000 - TE Connectivity
Specs
Form Factor Rack mount
Phase Single Phase
View Details
Electronic Power Meters - F97658-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - CL0623-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C46656-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details