TE Connectivity Electronic Power Meters EJ2489-000

Description
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase 2 Wire Electrical Characteristics Power Meter Outputs : Modbus IP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Product Type Features Display Type : None Power Meter Type : Digital Meter
Request a Quote Datasheet
Description
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase 2 Wire Electrical Characteristics Power Meter Outputs : Modbus IP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Product Type Features Display Type : None Power Meter Type : Digital Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - EJ2489-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
EJ2489-000
Electronic Power Meters EJ2489-000
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase 2 Wire Electrical Characteristics Power Meter Outputs : Modbus IP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Product Type Features Display Type : None Power Meter Type : Digital Meter

Body Features


  • Product Weight : .2 KG  [.11 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase 2 Wire

Electrical Characteristics


  • Power Meter Outputs : Modbus IP

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Panel Mount

Product Type Features


  • Display Type : None
  • Power Meter Type : Digital Meter
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EJ2489-000
Product Name Electronic Power Meters
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E68746-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CK0923-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - 060848-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - ED9923-000 - TE Connectivity
Specs
Phase Three Phase
View Details