Electrical Characteristics Full Scale Range (LBF) : 12, 120 Full Scale Range (NEWTM) : 15, 150 Supply Voltage (VDC) : 10 - 28
Operation/Applicatio
n Output Signal Details : ±10 V Rotation Speed (RPM) : 180
Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features Torque Sensor Type : Automotive Torque Sensors
Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Electrical Characteristics
- Full Scale Range (LBF) : 12, 120
- Full Scale Range (NEWTM) : 15, 150
- Supply Voltage (VDC) : 10 - 28
Operation/Application
- Output Signal Details : ±10 V
- Rotation Speed (RPM) : 180
Other
- Force Direction : Counterclockwise, Clockwise
- Sensitivity Shift (PCTFSDEGC) : ±1/50
- Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features
- Torque Sensor Type : Automotive Torque Sensors
Usage Conditions
- Accuracy (PCTFS) : ±.15
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]