TE Connectivity Hardware, Grounding & Mounting EF8419-000

Description
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 106 MM  [4.173 INCH ] Minimum Cable Diameter : 92 MM  [3.662 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, ASIA, China, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 106 MM  [4.173 INCH ] Minimum Cable Diameter : 92 MM  [3.662 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, ASIA, China, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EF8419-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EF8419-000
Hardware, Grounding & Mounting EF8419-000
Body Features Bolt Hole Centers : 142 MM  [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM  [12.087 INCH ] Maximum Cable Diameter : 106 MM  [4.173 INCH ] Minimum Cable Diameter : 92 MM  [3.662 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, ASIA, China, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 142 MM  [5.59 INCH ]

Configuration Features


  • Installed Height - Max : 307 MM  [12.087 INCH ]
  • Maximum Cable Diameter : 106 MM  [4.173 INCH ]
  • Minimum Cable Diameter : 92 MM  [3.662 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, ASIA, China, EMEA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EF8419-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details