TE Connectivity Analog Power Meters EF2719-000

Description
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ] Product Width : 72 MM  [2.83 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/150/300 Scale Shape : Short Scale (90)
Request a Quote
Description
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ] Product Width : 72 MM  [2.83 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/150/300 Scale Shape : Short Scale (90)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - EF2719-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
EF2719-000
Analog Power Meters EF2719-000
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ] Product Width : 72 MM  [2.83 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/150/300 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (KG) : .25

Configuration Features


  • Panel Cutout Size : 68 MM  [2.677 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 72 MM  [2.84 INCH ]
  • Product Depth : 64 MM  [2.52 INCH ]
  • Product Height : 72 MM  [2.83 INCH ]
  • Product Width : 72 MM  [2.83 INCH ]

Electrical Characteristics


  • Power Meter Function : AC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±1.5
  • Scale (AMP) : 0/150/300
  • Scale Shape : Short Scale (90)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EF2719-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F55593-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F64276-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F63821-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CU7936-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details