TE Connectivity Electronic Power Meters ED9890-000

Description
Body Features Product Weight : .21 KG  [.463 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Display Type : None Power Meter Type : Protector
Request a Quote Datasheet
Description
Body Features Product Weight : .21 KG  [.463 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Display Type : None Power Meter Type : Protector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - ED9890-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
ED9890-000
Electronic Power Meters ED9890-000
Body Features Product Weight : .21 KG  [.463 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Display Type : None Power Meter Type : Protector

Body Features


  • Product Weight : .21 KG  [.463 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Three Phase

Dimensions


  • Product Depth : 64 MM  [2.52 INCH ]
  • Product Height : 105 MM  [4.13 INCH ]
  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Measurement Range : 5A AC
  • Power Meter Outputs : Relay

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Display Type : None
  • Power Meter Type : Protector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number ED9890-000
Product Name Electronic Power Meters
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C74975-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EE7340-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EP1342-000 - TE Connectivity
Specs
Display Type Digital
Phase Single Phase; Three Phase
View Details
Analog Power Meters - D67827-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details