TE ConnectivityWildlife Protection CoversED5527-000
Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 515 - 535 MM [20.3 - 21. INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 515 - 535 MM [20.3 - 21. INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 515 - 535 MM [20.3 - 21. INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
Body Features
Insulator Material : Glass, Porcelain
Primary Product Color : Red
Dimensions
Insulator Core Diameter Range : 515 - 535 MM [20.3 - 21. INCH ]