Body Features Primary Product Color : Gray Product Weight (KG) : 2
Dimensions Creepage Distance (MM) : 505 Product Height : 220 MM [8.661 INCH ] Shed Inside Diameter (MM) : 97 Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 13 Residual Voltage (Nominal Current) (KV) : 42.12 Voltage Rating (Ur) (KV) : 16.25
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Core Type : Cage Designation Class : 2 Shed Profile : Uniform
Body Features
- Primary Product Color : Gray
- Product Weight (KG) : 2
Dimensions
- Creepage Distance (MM) : 505
- Product Height : 220 MM [8.661 INCH ]
- Shed Inside Diameter (MM) : 97
- Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 13
- Residual Voltage (Nominal Current) (KV) : 42.12
- Voltage Rating (Ur) (KV) : 16.25
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Core Type : Cage
- Designation Class : 2
- Shed Profile : Uniform