TE Connectivity Current Transformers & Shunts CG3263-000

Description
Dimensions Case Depth (MM) : 31.75 Case Height (MM) : 35.1 Case Width (MM) : 152.4 Product Weight (KG) : .45 Electrical Characteristics Output Current (AMP) : 10 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Case Depth (MM) : 31.75 Case Height (MM) : 35.1 Case Width (MM) : 152.4 Product Weight (KG) : .45 Electrical Characteristics Output Current (AMP) : 10 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3263-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3263-000
Current Transformers & Shunts CG3263-000
Dimensions Case Depth (MM) : 31.75 Case Height (MM) : 35.1 Case Width (MM) : 152.4 Product Weight (KG) : .45 Electrical Characteristics Output Current (AMP) : 10 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Case Depth (MM) : 31.75
  • Case Height (MM) : 35.1
  • Case Width (MM) : 152.4
  • Product Weight (KG) : .45

Electrical Characteristics


  • Output Current (AMP) : 10
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3263-000
Product Name Current Transformers & Shunts
Secondary Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG5542-000 - TE Connectivity
Specs
Secondary Current 60 amps
View Details
Current Transformers & Shunts - CG3236-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details
Current Transformers & Shunts - CR3924-000 - TE Connectivity
Specs
Secondary Current 1000 amps
View Details