TE Connectivity Electronic Power Meters E86623-000

Description
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.83 MM  [72 INCH ] Case Width : 3.54 MM  [90 INCH ] Product Weight (KG) : .3 Electrical Characteristics Measurement Range : .03-10 Amps Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.83 MM  [72 INCH ] Case Width : 3.54 MM  [90 INCH ] Product Weight (KG) : .3 Electrical Characteristics Measurement Range : .03-10 Amps Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - E86623-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
E86623-000
Electronic Power Meters E86623-000
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.83 MM  [72 INCH ] Case Width : 3.54 MM  [90 INCH ] Product Weight (KG) : .3 Electrical Characteristics Measurement Range : .03-10 Amps Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Single Phase

Dimensions


  • Case Depth : 2.44 MM  [62 INCH ]
  • Case Height : 2.83 MM  [72 INCH ]
  • Case Width : 3.54 MM  [90 INCH ]
  • Product Weight (KG) : .3

Electrical Characteristics


  • Measurement Range : .03-10 Amps
  • Operating Frequency (HZ) : 44 - 66
  • Power Meter Outputs : Relay

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Case Style : DIN Rail
  • Cutout : None
  • Display Type : None
  • Power Meter Type : Protector
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E86623-000
Product Name Electronic Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C63768-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C43340-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EF0382-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Analog Power Meters - CY0088-000 - TE Connectivity
Specs
Display Type Analog
View Details