TE Connectivity Analog Power Meters E78622-000

Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (MAMP) : 0/20 Scale (KAMP) : 0/80 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (MAMP) : 0/20 Scale (KAMP) : 0/80 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E78622-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E78622-000
Analog Power Meters E78622-000
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (MAMP) : 0/20 Scale (KAMP) : 0/80 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 64 MM  [2.52 INCH ]
  • Case Height : 72 MM  [2.83 INCH ]
  • Case Size : 72
  • Case Width : 72 MM  [2.83 INCH ]
  • Product Weight (KG) : .25

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : DC Ammeter

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Accuracy (PCT) : 1.5
  • Case Style : DIN
  • Cutout : 68
  • Scale (MAMP) : 0/20
  • Scale (KAMP) : 0/80
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E78622-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E37485-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F01654-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CE0180-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E24116-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details