TE Connectivity SolderSleeve Shield Terminators 280384-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 280384-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
280384-000
SolderSleeve Shield Terminators 280384-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ]
  • Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 280384-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 294997-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 260297-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1636650004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details