TE Connectivity Analog Power Meters E37816-000

Description
Body Features Product Weight (LB) : .551 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 57.96 MM  [2.28 INCH ] Product Height : 73.91 MM  [2.9 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : .551 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 57.96 MM  [2.28 INCH ] Product Height : 73.91 MM  [2.9 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E37816-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E37816-000
Analog Power Meters E37816-000
Body Features Product Weight (LB) : .551 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 57.96 MM  [2.28 INCH ] Product Height : 73.91 MM  [2.9 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50

Body Features


  • Product Weight (LB) : .551

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 88.9 MM  [3.5 INCH ]
  • Product Depth : 57.96 MM  [2.28 INCH ]
  • Product Height : 73.91 MM  [2.9 INCH ]
  • Product Width : 95.25 MM  [3.75 INCH ]

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 50
  • Scale (V) : 0/50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E37816-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E37485-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D81597-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CL2923-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A55542-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details