TE Connectivity Electronic Power Meters E34977-000

Description
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : CSA, UL Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Three Phase 4 Wire
Request a Quote
Description
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : CSA, UL Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Three Phase 4 Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - E34977-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
E34977-000
Electronic Power Meters E34977-000
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : CSA, UL Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Protector System Type : Three Phase 4 Wire

Dimensions


  • Case Depth : 112 MM  [4.409 INCH ]
  • Case Height : 70 MM  [2.755 INCH ]
  • Case Width : 75 MM  [2.952 INCH ]
  • Product Weight (KG) : .6

Electrical Characteristics


  • Measurement Range : 120 V
  • Operating Frequency (HZ) : 60
  • Power Meter Outputs : Relay

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Product Type Features


  • Accuracy (PCT) : .50
  • Case Style : DIN Rail
  • Cutout : None
  • Display Type : None
  • Power Meter Type : Protector
  • System Type : Three Phase 4 Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E34977-000
Product Name Electronic Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - D61407-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A97849-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F25384-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EF2721-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details