TE Connectivity Thumbwheel Switches DPS9131AK

Description
Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Request a Quote Datasheet
Description
Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Switches - 450-2417-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Switches
450-2417-ND
Thumbwheel Switches 450-2417-ND
Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In

Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In

Buy Now Datasheet
Switch, Pushwheel;0.4VA;20VDC;PCB;FrontMt;0.20 Ohms;Noryl-SE1;-20 to 80degC - 70155922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushwheel;0.4VA;20VDC;PCB;FrontMt;0.20 Ohms;Noryl-SE1;-20 to 80degC
70155922
Switch, Pushwheel;0.4VA;20VDC;PCB;FrontMt;0.20 Ohms;Noryl-SE1;-20 to 80degC 70155922
Pushwheel Switch, 20 VDC Voltage Rating, 0.4 VA @ 20 VDC⁄VAC Power Rating Simple and reliable Gold clad wiping contacts provide dependable low-level operation and extended life expectancy. snap-together modular design enables fast assembly hardware These switches provide silent, reliable state-of-the-art bi-directional operation and can directly retrofit common thumbwheel switches.

Pushwheel Switch, 20 VDC Voltage Rating, 0.4 VA @ 20 VDC⁄VAC Power Rating

  • Simple and reliable
  • Gold clad wiping contacts provide dependable low-level operation and extended life expectancy.
  • snap-together modular design enables fast assembly hardware
    These switches provide silent, reliable state-of-the-art bi-directional operation and can directly retrofit common thumbwheel switches.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pushwheel Switches Pushwheel Switches
Product Number 450-2417-ND 70155922
Product Name Thumbwheel Switches Switch, Pushwheel;0.4VA;20VDC;PCB;FrontMt;0.20 Ohms;Noryl-SE1;-20 to 80degC
Operator Style Thumbwheel Other
Circuit Code Binary Coded Decimal (BCD)
Size Standard (General Purpose)
Terminal Type Card Edge/Solder Pad Card Edge Tabs
Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 3609694 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Through hole
View Details
Hall Effect Thumbwheel - HTW - OTTO Controls
Specs
Operator Style Thumbwheel
DC Voltage 5.5 volts
Mechanical Life 3.00E6 cycles
View Details
Thumbwheel - 151DT01 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Operator Style Thumbwheel
Size Standard (General Purpose)
Terminal Type Wire Leads
View Details