TE Connectivity Analog Power Meters D21459-000

Description
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ] Product Width : 48 MM  [1.89 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote
Description
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ] Product Width : 48 MM  [1.89 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - D21459-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
D21459-000
Analog Power Meters D21459-000
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ] Product Width : 48 MM  [1.89 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (KG) : .4

Configuration Features


  • Panel Cutout Size : 45 MM  [1.772 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 48 MM  [1.89 INCH ]
  • Product Depth : 64 MM  [2.52 INCH ]
  • Product Height : 48 MM  [1.89 INCH ]
  • Product Width : 48 MM  [1.89 INCH ]

Electrical Characteristics


  • Power Meter Function : AC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±1.5
  • Scale (AMP) : 0/100
  • Scale Shape : Short Scale (90)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D21459-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EJ3131-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Analog Power Meters - A28301-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CE0186-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EE0541-000 - TE Connectivity
Specs
Phase Three Phase
View Details