TE Connectivity Wildlife Protection Covers CZ9934-000

Description
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Diameter Range : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Compatible Equipment : Conductors/Leads Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Diameter Range : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Compatible Equipment : Conductors/Leads Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CZ9934-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CZ9934-000
Wildlife Protection Covers CZ9934-000
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Diameter Range : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Compatible Equipment : Conductors/Leads Product Type Features Installation Technology : Cold Applied

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 800
  • Compatible Conductor Diameter Range : 17 - 38 MM  [.669 - 1.496 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Operation/Application


  • Compatible Equipment : Conductors/Leads

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CZ9934-000
Product Name Wildlife Protection Covers
Unlock Full Specs
to access all available technical data

Similar Products