TE Connectivity Analog Power Meters CY0088-000

Description
Body Features Product Weight : .4 KG  [2.2 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ] Electrical Characteristics Power Meter Function : Synchroscope Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Measured Value : 120
Request a Quote Datasheet
Description
Body Features Product Weight : .4 KG  [2.2 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ] Electrical Characteristics Power Meter Function : Synchroscope Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Measured Value : 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CY0088-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CY0088-000
Analog Power Meters CY0088-000
Body Features Product Weight : .4 KG  [2.2 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ] Electrical Characteristics Power Meter Function : Synchroscope Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Measured Value : 120

Body Features


  • Product Weight : .4 KG  [2.2 LB ]

Configuration Features


  • Panel Cutout Size : 103.12 MM  [4.06 INCH ]

Dimensions


  • Case Size : 114.3 MM  [4.5 INCH ]
  • Product Depth : 77.7 MM  [3.06 INCH ]
  • Product Height : 109.4 MM  [4.31 INCH ]
  • Product Width : 109.4 MM  [4.31 INCH ]

Electrical Characteristics


  • Power Meter Function : Synchroscope

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 60

Product Type Features


  • Accuracy (PCT) : ±1
  • Measured Value : 120
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CY0088-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EE0541-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - C96542-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EP1169-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - A26942-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details