TE Connectivity Data Bus Couplers CW0497-000

Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 7724Y3664 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 7724Y3664 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CW0497-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CW0497-000
Data Bus Couplers CW0497-000
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 7724Y3664 Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Coupler Options : Without Internal Terminator but with Reverse Bus
  • Number of Stubs : 2

Other


  • Cable Assembly Length : 6.096 M  [20 FT ]

Product Type Features


  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
  • Data Bus Cable Type : 7724Y3664

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CW0497-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1991073-1 - TE Connectivity
Specs
Package Type Plugin; Connectorized; Plug
Frequency Range 11000.00 MHz
View Details