TE Connectivity Data Bus Couplers 330885-000

Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 330885-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
330885-000
Data Bus Couplers 330885-000
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Coupler Options : With Internal Terminator
  • Number of Stubs : 1

Other


  • Cable Assembly Length : 3.05 M  [10 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler
  • Data Bus Cable Type : 10613 (Double Optimized Shield Cable)

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 330885-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1663572-3 - TE Connectivity
Specs
Package Type Plugin; Plug
Frequency Range 18000.00 MHz
View Details