Body Features Insulator Material : Polymer Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1041.4 MM [41 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Horizontal Post Power Component Application Type : Overhead
Product Type Features Installation Technology : Cold Applied Insulator Type : Horizontal Post
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Polymer
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
- Compatible Conductor Range (AWGKC) : 6 - 795
- Insulation Coverage : 1041.4 MM [41 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Horizontal Post
- Power Component Application Type : Overhead
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : Horizontal Post
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]