TE Connectivity Lightning Arresters & Surge Arresters CS4193-000

Description
Body Features Primary Product Color : Black Product Weight : 5 KG  [11.023 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 37.5 Operation/Applicatio n Power Component Application Type : Switchgear Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Core Type : Cage Designation Class : DH
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 5 KG  [11.023 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 37.5 Operation/Applicatio n Power Component Application Type : Switchgear Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Core Type : Cage Designation Class : DH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - CS4193-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
CS4193-000
Lightning Arresters & Surge Arresters CS4193-000
Body Features Primary Product Color : Black Product Weight : 5 KG  [11.023 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 37.5 Operation/Applicatio n Power Component Application Type : Switchgear Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Core Type : Cage Designation Class : DH

Body Features


  • Primary Product Color : Black
  • Product Weight : 5 KG  [11.023 LB ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 30
  • Discharge Current (Nominal) (KAMP) : 10
  • Short Circuit Current (KAMP) : 20
  • Voltage Rating (Ur) (KV) : 37.5

Operation/Application


  • Power Component Application Type : Switchgear

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Core Type : Cage
  • Designation Class : DH
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number CS4193-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products