TE Connectivity Wildlife Protection Covers CR6675-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 44.45 - 95.25 MM  [1.75 - 3.75 INCH ] Insulator Outside Skirt Diameter Range : 198.12 MM  [7.8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 44.45 - 95.25 MM  [1.75 - 3.75 INCH ] Insulator Outside Skirt Diameter Range : 198.12 MM  [7.8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CR6675-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CR6675-000
Wildlife Protection Covers CR6675-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 44.45 - 95.25 MM  [1.75 - 3.75 INCH ] Insulator Outside Skirt Diameter Range : 198.12 MM  [7.8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 44.45 - 95.25 MM  [1.75 - 3.75 INCH ]
  • Insulator Outside Skirt Diameter Range : 198.12 MM  [7.8 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation, Overhead

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : Polymer or Porcelain
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CR6675-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 557088-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CU6002-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details