TE Connectivity Wildlife Protection Covers CP7898-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3 Compatible Conductor Range (AWGKC) : 6 - 556 Insulation Coverage : 1066.8 MM  [42 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-2,55-3,55-4,55-5 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3 Compatible Conductor Range (AWGKC) : 6 - 556 Insulation Coverage : 1066.8 MM  [42 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-2,55-3,55-4,55-5 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CP7898-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CP7898-000
Wildlife Protection Covers CP7898-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3 Compatible Conductor Range (AWGKC) : 6 - 556 Insulation Coverage : 1066.8 MM  [42 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-2,55-3,55-4,55-5 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3
  • Compatible Conductor Range (AWGKC) : 6 - 556
  • Insulation Coverage : 1066.8 MM  [42 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Double PIN
  • Power Component Application Type : Overhead

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : 55-2,55-3,55-4,55-5

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CP7898-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - EE6212-000 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Wildlife Protection Covers - 633993-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - 896503-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details