Body Features Color : Red Weight (LB) : 11.5 Weight (KG) : 5.2
Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 922 Shed Inside Diameter : 122 MM [4.80 INCH ] Station Post Insulator Height : 429 MM [16.89 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 1 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Station Post Insulator Voltage Class (KV) : ≤ 36
Industry Standards BIL Rating (KV) : 170
Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA
Usage Conditions Power Frequency Withstand (Wet) (KV) : 106
Body Features
- Color : Red
- Weight (LB) : 11.5
- Weight (KG) : 5.2
Dimensions
- Bolt Size Hole : M20
- Creepage Distance (MM) : 922
- Shed Inside Diameter : 122 MM [4.80 INCH ]
- Station Post Insulator Height : 429 MM [16.89 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 1
- Impulse Voltage 1.2/50µs (Positive) (KV) : 219
- Station Post Insulator Voltage Class (KV) : ≤ 36
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 12.5
- Cantilever Strength (LB) : 2810
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Line Post Insulator
- Station Post Insulator Technology : EVA
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 106