TE Connectivity Wildlife Protection Covers CN0151-000

Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.7 - 12.5 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.7 - 12.5 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CN0151-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CN0151-000
Wildlife Protection Covers CN0151-000
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 297 - 317 MM  [11.7 - 12.5 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain, Glass
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 297 - 317 MM  [11.7 - 12.5 INCH ]

Operation/Application


  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CN0151-000
Product Name Wildlife Protection Covers
Material Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CN5208-000 - TE Connectivity
Specs
BIL 36 kilovolts
View Details
Wildlife Protection Covers - ED6436-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - A70988-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details