TE Connectivity Wildlife Protection Covers CN0149-000

Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 266 - 286 MM  [10.5 - 11.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 266 - 286 MM  [10.5 - 11.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CN0149-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CN0149-000
Wildlife Protection Covers CN0149-000
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 266 - 286 MM  [10.5 - 11.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain, Glass
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 266 - 286 MM  [10.5 - 11.3 INCH ]

Operation/Application


  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CN0149-000
Product Name Wildlife Protection Covers
Material Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - 926302-000 - TE Connectivity
Specs
BIL 25 kilovolts
View Details
Wildlife Protection Covers - 052366-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details