TE Connectivity Wildlife Protection Covers CM9918-005

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CM9918-005 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CM9918-005
Wildlife Protection Covers CM9918-005
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630
  • Insulation Coverage : 1397 MM  [55 INCH ]
  • Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compatible Equipment : Post Insulator
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : Porcelain

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CM9918-005
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 901284-000 - TE Connectivity
Specs
Material Polymer, Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - CB8082-000 - TE Connectivity
Specs
BIL 15 kilovolts
View Details