TE Connectivity Station Post Insulators CM7019-000

Description
Body Features Weight (KG) : 6.089 Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 880 Shed Inside Diameter : 92/122 MM  [3.622/4.803 INCH ] Station Post Insulator Height : 605 MM  [23.818 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 170
Request a Quote
Description
Body Features Weight (KG) : 6.089 Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 880 Shed Inside Diameter : 92/122 MM  [3.622/4.803 INCH ] Station Post Insulator Height : 605 MM  [23.818 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 170
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CM7019-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CM7019-000
Station Post Insulators CM7019-000
Body Features Weight (KG) : 6.089 Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 880 Shed Inside Diameter : 92/122 MM  [3.622/4.803 INCH ] Station Post Insulator Height : 605 MM  [23.818 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 170

Body Features


  • Weight (KG) : 6.089

Dimensions


  • Bolt Size Hole : M20
  • Creepage Distance (MM) : 880
  • Shed Inside Diameter : 92/122 MM  [3.622/4.803 INCH ]
  • Station Post Insulator Height : 605 MM  [23.818 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : ≤ 15

Industry Standards


  • BIL Rating (KV) : 170

Mechanical Attachment


  • Cantilever Strength (KN) : 6.5
  • Cantilever Strength (LB) : 1.46

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA

Product Type Features


  • Station Post Insulator Product Type : Railway Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 170
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CM7019-000
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CR9020-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CL2470-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details