TE Connectivity LV/MV Insulating Covers CM1880-000

Description
Body Features Color : Red Dimensions Conductor Range (MMSQ) : 185 - 800 LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 15 Operation/Applicatio n Application Type : Substation, Overhead Equipment : Conductors/Leads Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Americas, ANZPAC, EMEA, Asia, China Product Type Features Insulator Type : Insulator LV/MV Insulating Cover Product Type : Line Cover LV/MV Insulating Cover Technology : Cold Applied Material System : HDPE/Co-Poly Usage Conditions Operating Temperature Range (DEGC) : -20 - 50
Request a Quote
Description
Body Features Color : Red Dimensions Conductor Range (MMSQ) : 185 - 800 LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 15 Operation/Applicatio n Application Type : Substation, Overhead Equipment : Conductors/Leads Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Americas, ANZPAC, EMEA, Asia, China Product Type Features Insulator Type : Insulator LV/MV Insulating Cover Product Type : Line Cover LV/MV Insulating Cover Technology : Cold Applied Material System : HDPE/Co-Poly Usage Conditions Operating Temperature Range (DEGC) : -20 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LV/MV Insulating Covers - CM1880-000 - TE Connectivity
Berwyn, PA, United States
LV/MV Insulating Covers
CM1880-000
LV/MV Insulating Covers CM1880-000
Body Features Color : Red Dimensions Conductor Range (MMSQ) : 185 - 800 LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM  [.669 - 1.496 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 15 Operation/Applicatio n Application Type : Substation, Overhead Equipment : Conductors/Leads Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Americas, ANZPAC, EMEA, Asia, China Product Type Features Insulator Type : Insulator LV/MV Insulating Cover Product Type : Line Cover LV/MV Insulating Cover Technology : Cold Applied Material System : HDPE/Co-Poly Usage Conditions Operating Temperature Range (DEGC) : -20 - 50

Body Features


  • Color : Red

Dimensions


  • Conductor Range (MMSQ) : 185 - 800
  • LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM  [.669 - 1.496 INCH ]

Electrical Characteristics


  • LV/MV Insulating Cover Voltage Class (KV) : ≤ 15

Operation/Application


  • Application Type : Substation, Overhead
  • Equipment : Conductors/Leads
  • Halogen Free : Yes

Product Availability


  • LV/MV Insulating Cover Product Availability : Americas, ANZPAC, EMEA, Asia, China

Product Type Features


  • Insulator Type : Insulator
  • LV/MV Insulating Cover Product Type : Line Cover
  • LV/MV Insulating Cover Technology : Cold Applied
  • Material System : HDPE/Co-Poly

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CM1880-000
Product Name LV/MV Insulating Covers
Material HDPE/Co-Poly
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CS8355-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CP8591-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - ED5527-000 - TE Connectivity
Specs
Material Glass, Porcelain
View Details